EN
  • EN
  • DE
  • IT

787613-1

Part No 787613-1
Manufacturer TE Connectivity
Catalog Blade Type Power Connector Assemblies
Description CONN RCPT 5POS 5.00MM EDGE SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style 7.2V Battery
Connector Type Receptacle, Female Blade Sockets
Number of Positions 5
Pitch 0.197" (5.00mm)
Mounting Type Board Edge, Cutout; Surface Mount
Number of Rows 1
Termination Solder
Color Black
Package Tray
Supply and Demand Status Limited
Win Source Part Number 1634883-787613-1
Ultra Librarian 3D Model Ultra Librarian 787613-1 CAD Model

Description

N

You May Also Be Interested in

Samtec Inc.
CONN RCPT 4POS 3.81MM PCB SLDR
Need more? Email Us
Samtec Inc.
CONN HDR 4POS 3.81MM PCB SLDR
Need more? Email Us
TE Connectivity
CONN PLUG 1POS IN-LINE CRIMP
Need more? Email Us
Samtec Inc.
CONN HDR 8POS 3.81MM R/A SLDR
Lowest to $12.1243
TE Connectivity
CONN PLUG 1POS IN-LINE CRIMP
Need more? Email Us
TE Connectivity
CONN PLUG 2POS IN-LINE CRIMP
Need more? Email Us
TE Connectivity
CONN PLUG 2POS IN-LINE CRIMP
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 6.35MM EDGE RA SLD
Need more? Email Us
TE Connectivity
CONN PLUG 2POS IN-LINE CRIMP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess