EN
  • EN
  • DE
  • IT

788793-1

Part No 788793-1
Manufacturer TE Connectivity
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB PLUG 9POS R/A SLDR / 9 Position D-Sub Plug, Male Pins Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr TE Connectivity
Series AMPLIMITE HD-20
Package Tray
Product Status Active
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 9
Number of Rows 2
Mounting Type Through Hole, Right Angle
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Flange Feature Mating Side, Female Screwlock (4-40)
Termination Solder
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Material Flammability Rating UL94 V-0
Current Rating (Amps) 6A
Backset Spacing 0.318" (8.08mm)
Features Board Lock, Grounding Indents
Voltage Rating 125V
Color Black
Dielectric Material Polyamide (PA), Nylon
Contact Material Brass
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 788793
Standard Package 650 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 858249-788793-1
Ultra Librarian 3D Model Ultra Librarian 788793-1 CAD Model

Description

The AMPLIMITE HD-20 series from TE Connectivity offers high-quality D-Sub connector assemblies.

  • Series: AMPLIMITE HD-20
  • Positions: 9
  • Color: Black
  • Connector Type: Plug
  • Contact Gender: Male Pins
  • Contact Finish: Gold
  • Termination: Solder
  • Package: Tray
  • Features: Board Lock, Grounding Indents
  • Shell Material: Steel
  • Shell Finish: Tin Plated
  • Temperature Range: -55°C to 105°C

You May Also Be Interested in

Amphenol
CONN D-SUB RCPT 15P VERT PRESS / 15 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $2.1427
TE Connectivity
CONN D-SUB RCPT 9POS R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
Molex, LLC
CONN D-TYPE RCPT 18P SMD R/A SLD / 18 Position D-Type Receptacle, Female Sockets Connector
Need more? Email Us
Amphenol
CONN D-SUB PLUG 9P R/A PRESSFIT / 9 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
Molex, LLC
FCT SMT DSUB RA PC RCPT 25 PN W/ / Position Connector
Need more? Email Us
TE Connectivity
STS01511500SCN = SOLDER CUP
Need more? Email Us
Molex, LLC
FCT IP67 FWD RA PC PLG 15 RMNT / Position Connector
Need more? Email Us
ITT Cannon, LLC
CONN D-SUB RCPT 7POS PNL MNT
Need more? Email Us
Hirose Electric Co Ltd
CONN D-SUB RCPT PNL MNT T/H R/A / Position Connector
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.1052 $73.6820
75+ $1.7274 $129.5550
120+ $1.6733 $200.7960
160+ $1.6193 $259.0880
210+ $1.5654 $328.7340
280+ $1.4035 $392.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess