EN
  • EN
  • DE
  • IT

172704-0051

Part No 172704-0051
Manufacturer Molex, LLC
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description FCT IP67 FWD RA PC PLG 15 RMNT / Position Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr Molex, LLC
Series *
Package Box
Product Status Active
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1039480-172704-0051
Ultra Librarian 3D Model Ultra Librarian 172704-0051 CAD Model

Description

The D-Sub Connector Assembly is a versatile electronic component designed for easy and reliable connection of D-Sub connectors.

  • Category: D-Sub, D-Shaped Connectors
  • Manufacturer: Molex, LLC
  • Packaging: box
  • Quantity: 1 piece
  • Standard Package: 1 piece
  • Product Status: active
  • Win Source Part Number: 1039480-172704-0051
  • MSL Level: vendor undefined
  • REACH Status: available upon request
  • HTSUS Code: 8536.69.4040

You May Also Be Interested in

TE Connectivity
CONN D-TYPE RCPT 50POS VERT SLDR
Need more? Email Us
Hirose Electric Co Ltd
CONN D-SUB RCPT PNL MNT T/H R/A / Position Connector
Need more? Email Us
Amphenol
DSUB CONN,CRIMP, SOCKET, CADMIUM / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN D-SUB PLUG 15POS VERT SLDR / 15 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
Molex, LLC
FCT IP67 FWD RA PC PLG 15 RMNT / Position Connector
Need more? Email Us
Amphenol
CONN D-SUB PLUG 9P R/A PRESSFIT / 9 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
Omron
D-SUB CONNECTOR / Position Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 9POS R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $1.1124
HARTING
CONN D-SUB PLUG 9POS SLDR CUP / 9 Position D-Sub Plug, Male Pins Connector
Lowest to $4.4572

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess