EN
  • EN
  • DE

794616-6

Part No 794616-6
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN PLUG 3MM 6POS DL MATE-N-LOK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Status Active
Connector Type Plug
Contact Type Male Pin
Number of Positions 6
Pitch 0.118" (3.00mm)
Number of Rows 2
Row Spacing 0.118" (3.00mm)
Mounting Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Locking Ramp
Color Black
Win Source Part Number 054582-794616-6
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian 794616-6 CAD Model

Description

794616-6 Connector

The 794616-6 connector offers a reliable solution for establishing strong electrical connections in your projects. Its innovative design ensures efficient signal transmission and easy integration.

  • Features:
    • Durable construction
    • High conductivity
    • Easy installation
  • Benefits:
    • Enhanced performance and longevity
    • Secure and robust connections
  • Applications:
    • Consumer electronics
    • Industrial automation equipment
    • Audio/video devices

The 794616-6 connector is designed to cater to the needs of modern electronic applications, providing a seamless and efficient connectivity solution.

You May Also Be Interested in

Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.0859
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Lowest to $0.0061
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3938 $59.0700
360+ $0.3232 $116.3520
555+ $0.3130 $173.7150
765+ $0.3030 $231.7950
990+ $0.2928 $289.8720
1,320+ $0.2626 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess