EN
  • EN
  • DE

794637-8

Part No 794637-8
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN HEADER 8POS DL 15GOLD SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.118" (3.00mm)
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 8
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.118" (3.00mm)
Mounting SMD (SMT)
Termination Solder
Fastening Type Locking Ramp
Insulation Height 0.364" (9.25mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 15μin (0.38μm)
Contact Finish - Post Tin-Lead
Insulation Material Polyamide (PA), Nylon
Features Solder Retention
Temperature Range - Operating -40°C to 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating Varies by Wire Gauge
Voltage Rating 250V
Contact Finish Thickness - Post 100μin (2.54μm)
Applications General Purpose
Win Source Part Number 1010164-794637-8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 794637-8 CAD Model

Description

The TE Connectivity AMP Connectors 1010164-794637-8 is a shrouded locking ramp header connector with a male pin contact type.

  • Manufacturer: TE Connectivity AMP Connectors
  • Type: Shrouded Locking Ramp Header Connector
  • Contact Type: Male Pin
  • Positions Loaded: 8
  • Application: General Purpose
  • Voltage Rating: 250V
  • Current Rating: Varies by wire gauge
  • Flammability Rating: UL94 V-0
  • Mounting Style: SMD (SMT)
  • Pitch-Mating: 0.118" (3.00mm)
  • Row Spacing-Mating: 0.118" (3.00mm)
  • Temperature Range: -40°C to 105°C
  • Insulation Color: Black
  • Availability: Open market
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us
Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Lowest to $0.0061
Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.0859
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3356 $60.0408
43+ $2.7374 $117.7082
66+ $2.6519 $175.0254
91+ $2.5664 $233.5424
117+ $2.4809 $290.2653
156+ $2.2245 $347.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess