EN
  • EN
  • DE

794941-1

Part No 794941-1
Manufacturer TE Connectivity
Catalog Barrel - Power Connectors
Description CONN CAP 8POS SEALED MINI UMNL  /  8 Rectangular Connectors - Housings Receptacle Natural 0.163" (4.14mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK
Package Bulk
Connector Type Receptacle
Contact Type Male or Female
Number of Positions 8
Pitch 0.163" (4.14mm)
Number of Rows 2
Row Spacing 0.163" (4.14mm)
Mounting Type Panel Mount, Snap-In
Contact Termination Crimp
Fastening Type Locking Ramp
Color Natural
Note Contacts Not Included
Base Product Number 794941
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Names -794941-1-SI,-794941-1-LSI,2266-794941-1,7949411,A30717
Standard Package 1
Win Source Part Number 1196580-794941-1
Ultra Librarian 3D Model Ultra Librarian 794941-1 CAD Model

Description

The Mini-Universal MATE-N-LOK from TE Connectivity AMP Connectors is a high-quality connector.

  • Positions: 8
  • Pitch: 0.163 inches (4.14mm)
  • Win Source Part Number: 1196580-794941-1
  • Supply and Demand Status: Limited
  • Mounting: Panel mount or snap-in
  • Fastening Type: Locking ramp
  • Contacts: Not included

You May Also Be Interested in

Wurth Electronics Inc
CONN PWR JACK 2.05X5.5MM SOLDER
Lowest to $2.2310
Tensility International Corp
CONN JACK PNL MNT 5.5X2.1MM ISO
Lowest to $9.5454
Switchcraft Inc.
CONN POWER JACK SOLDER EYELET
Need more? Email Us
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Switchcraft Inc.
POWER JACK 2.1MM PI
Need more? Email Us
Switchcraft Inc.
PLUG, 2.5MM ID, LONG BARREL, LOC
Need more? Email Us
Schurter Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
Kycon, Inc.
CONN PWR JACK 2X5.5MM SMT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess