EN
  • EN
  • DE

ANT-868-CW-RAH

Part No ANT-868-CW-RAH
Manufacturer TE Connectivity
Catalog RF Antennas
Description RF ANT 868MHZ WHIP RA RP-SMA MAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RF Family/Standard General ISM
Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 868MHz
Frequency Range 833MHz ~ 903MHz
Antenna Type Whip, Right Angle
Number of Bands 1
VSWR 1.9
Gain 0.6dBi
Termination RP-SMA Male
Mounting Type Connector Mount
Height (Max) 1.850" (47.00mm)
Applications ISM, LoRa, Sensor Networks, SigFox
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1510782-ANT-868-CW-RAH
Ultra Librarian 3D Model Ultra Librarian ANT-868-CW-RAH CAD Model

Description

N

You May Also Be Interested in

Taoglas Limited
RF ANT 2.4GHZ WHIP STR N FEM
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP TILT SMA MALE
Lowest to $37.1302
TE Connectivity
RF ANT 916MHZ WHIP STR CAB PAN
Need more? Email Us
Taoglas Limited
RF ANT 892MHZ/1.9GHZ DOME SMA ML
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ CER PATCH IPEX
Need more? Email Us
Anaren
RF ANT 866MHZ WHIP STR U.FL CONN
Need more? Email Us
TE Connectivity
RF ANT 418MHZ WHIP TILT SCREW-MT
Need more? Email Us
TE Connectivity
RF ANT 418MHZ WHIP TILT SMA MALE
Need more? Email Us
Taoglas Limited
RF ANT 750/892MHZ WHIP STR MAGNT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess