EN
  • EN
  • DE

APH2-09-16-1-B

Part No APH2-09-16-1-B
Manufacturer TE Connectivity
Catalog OEM Parts (A - B)
Description Banding Backshell for MIL-DTL-38999 Series III & IV Circular Connectors 9 Shell Size Aluminum 45°
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084689-APH2-09-16-1-B
Categories OEM Parts(A-B)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APH2-09-16-1-B CAD Model

Description

The APH2-09-16-1-B is a connector from TE Connectivity's AmbiMate sensor module family. These modules are designed to integrate multiple environmental sensors into a single, compact unit. This particular model likely features a specific configuration of sensors based on the part number.

Applications

  • Smart buildings and home automation
  • HVAC systems
  • Air quality monitoring
  • Lighting control
  • Occupancy detection
  • Environmental data logging

Features

  • Integrated sensor suite
  • Compact form factor
  • Low power consumption
  • Digital output interface
  • Easy integration
  • Robust design

Benefits

  • Streamlines sensor integration process
  • Reduces design complexity
  • Enables energy-efficient building management
  • Improves indoor environmental quality
  • Facilitates data-driven decision-making
  • Provides reliable and accurate sensor data

Additional Details

While specific details of the sensor configuration for the APH2-09-16-1-B require referencing the TE Connectivity datasheet, AmbiMate sensor modules typically include sensors for temperature, humidity, light, motion (PIR), and sound. The '09' in the part number may refer to a specific version or sensor combination. These modules communicate via a digital interface (e.g., I2C) for easy integration with microcontrollers and other systems. They are designed for ease of use and rapid deployment in a variety of applications. The housing is often designed to protect the sensors from environmental factors while allowing for accurate measurements. Power requirements are typically low to minimize energy consumption in battery-powered or energy-conscious applications. It is important to consult the product datasheet from TE Connectivity for precise specifications, dimensions, and integration guidelines. These modules are beneficial in applications where multiple environmental parameters need to be monitored simultaneously, streamlining design and reducing overall system cost.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
ABB Embedded Power
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $204.1585 $204.1585
2+ $183.0386 $366.0772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess