EN
  • EN
  • DE

BU44-620

Part No BU44-620
Manufacturer TE Connectivity
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Natural
Length 620 mm
Win Source Part Number 1101819-BU44-620
Categories OEM Parts(A-B)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BU44-620 CAD Model

Description

The BU44-620 is a specific part number for a component manufactured by TE Connectivity. Without further information regarding the component type (e.g., connector, relay, resistor) it is difficult to create a detailed and accurate description. Based on the part number format and TE Connectivity's typical product offerings, it is likely a connector or terminal of some kind. It's likely used for connecting wires or cables in various electrical and electronic applications.

Applications

  • Wire-to-Wire Connections: Used to create secure and reliable connections between individual wires.
  • Cable-to-Board Connections: Connects cable assemblies to printed circuit boards (PCBs).
  • Panel Mount Applications: May be suitable for mounting to panels or enclosures for external connections.
  • Automotive Wiring Harnesses: Could be incorporated into automotive wiring harnesses for connecting various components.
  • Industrial Equipment Wiring: Potentially used for wiring within industrial control panels and machinery.

Features

  • Durable Construction: Constructed from robust materials to withstand harsh environments.
  • Secure Connection: Provides a reliable and secure electrical connection.
  • Easy Installation: Designed for simple and efficient installation.
  • Compact Size: May feature a compact design for space-constrained applications.
  • Specific Contact Plating: Contact plating is optimized for conductivity and corrosion resistance (details are needed to specify plating material).

Benefits

  • Improved Reliability: Ensures a stable and consistent electrical connection.
  • Reduced Downtime: Minimizes the risk of connection failures, reducing downtime.
  • Simplified Wiring: Facilitates easier and faster wiring processes.
  • Enhanced Safety: Helps prevent accidental disconnections and electrical hazards.
  • Long-Term Performance: Provides reliable performance over an extended lifespan.

Additional Details

Further specifications, such as the exact connector type (e.g., circular, rectangular, terminal block), wire gauge compatibility, voltage and current ratings, and materials (e.g., housing material, contact plating), are necessary for a more detailed description. Consult TE Connectivity's product documentation or datasheet for the BU44-620 to obtain this information. Without that documentation, only a general description can be provided. Proper installation and handling are crucial to ensure the connector's optimal performance and reliability. Always refer to the manufacturer's guidelines for proper usage.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Murata Electronics North America
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess