EN
  • EN
  • DE

C20321-000

Part No C20321-000
Manufacturer TE Connectivity
Catalog Markers
Description Heat Shrinkable Wire Identification Sleeve 3: 1 Shrink Ratio 2.4 mm x 50 mm Polyolefin Pink
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035627-C20321-000
Categories Markers
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C20321-000 CAD Model

Description

The C20321-000 is a marker from TE Connectivity and the supply and demand status is in shortage.

  • Application: Wire marking, cable identification, and panel identification
  • Durability: High
  • Installation: Easy
  • Operation: Reliable
  • Solution: Cost-effective
  • Performance: Superior

You May Also Be Interested in

TE Connectivity
MARKER ZTYPE CHEVRON H LEGEND YL
Need more? Email Us
TE Connectivity
MARKER ZTYPE CHEVRON A LEGEND WH / Cable Markers Pre-Marked White Box
Need more? Email Us
TE Connectivity
MARKER ZTYPE CHEVRON 3 LEGEND YL / Z-type Marker
Need more? Email Us
TE Connectivity
MARKER ZTYPE CHEVRON M LEGEND WH
Lowest to $0.0252
TE Connectivity
MARKER ZTYPE CHEVRON 1 LEGEND YL / Cable Markers Pre-Marked Yellow Reel
Need more? Email Us
TE Connectivity
MARKER ZTYPE CHEVRON 6 LEGEND YL / Markers for Cables
Lowest to $0.8304
TE Connectivity
MARKER ZTYPE CHEVRON G LEGEND YL
Need more? Email Us
TE Connectivity
MARKER ZTYPE STRT A LEGEND WH / Cable Markers Pre-Marked Push On White Box
Need more? Email Us
TE Connectivity
7231437
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess