EN
  • EN
  • DE

C60343-000

Part No C60343-000
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Description Circular MIL Spec Strain Reliefs & Adapters TX54AB00-1005S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1038215-C60343-000
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C60343-000 CAD Model

Description

The C60343-000 is a high-performance connector manufactured by TE Connectivity. This connector is designed for reliable electrical connections in various applications. It offers robust construction and consistent performance, making it suitable for use in industrial, commercial, and consumer electronics.

Applications:

  • Industrial machinery: Used in control panels, motor drives, and automation systems.
  • Power supplies: Employed for connecting power cables and distributing power within systems.
  • Data communication equipment: Utilized in routers, switches, and servers.
  • Automotive electronics: Used in vehicle wiring harnesses and control units.
  • Aerospace applications: Employed in aircraft avionics and control systems.

Features:

  • Durable construction: Made from high-quality materials for long-lasting performance.
  • Secure connection: Ensures reliable electrical contact.
  • Easy installation: Designed for quick and easy assembly.
  • Wide operating temperature range: Suitable for use in various environments.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved system reliability: Secure connections reduce the risk of failures.
  • Cost-effective solution: Offers a balance of performance and affordability.
  • Simplified assembly: Easy installation saves time and reduces labor costs.
  • Versatile application: Suitable for a wide range of industries and devices.
  • Environmentally friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The C60343-000 connector features a robust design that ensures reliable performance in demanding environments. Its secure connection mechanism prevents accidental disconnections, improving system reliability. The connector is designed for easy installation, reducing assembly time and costs. It is made from high-quality materials that provide excellent durability and resistance to corrosion. The wide operating temperature range allows for use in various industrial and commercial applications. The connector is RoHS compliant, ensuring that it meets environmental regulations. The C60343-000 is a versatile and reliable connector that provides secure electrical connections in a wide range of applications. Its durable construction and easy installation make it an ideal choice for demanding environments.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Molex, LLC
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess