EN
  • EN
  • DE

C93416

Part No C93416
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY TELECOM DPDT 2A 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2 A
Switching Voltage 250VAC, 220VDC - Max
Load - Max Switching 500VA, 440W
Coil Current 40 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 3.3 VDC
Must Release Voltage 0.5 VDC
Operate Time 5 ms
Release Time 3 ms
Temperature Range - Operating -55°C ~ 85°C
Contact Material Silver Nickel (AgNi), Gold (Au)
Approval Agency cURus
Relay Type Telecom
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1550188-C93416
Ultra Librarian 3D Model Ultra Librarian C93416 CAD Model

Description

N

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess