EN
  • EN
  • DE

C93419

Part No C93419
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY TELECOM DPDT 2A 24VDC / Telecom Relay DPDT (2 Form C) Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Signal Relays, Up to 2 Amps
Mfr TE Connectivity Potter & Brumfield Relays
Series MT2, AXICOM
Package Tube
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2 A
Switching Voltage 250VAC, 220VDC - Max
Coil Current 8.3 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 15.6 VDC
Must Release Voltage 2.4 VDC
Operate Time 5 ms
Release Time 3 ms
Temperature Range - Operating -55°C ~ 85°C
Contact Material Silver Nickel (AgNi), Gold (Au)
Relay Type Telecom
Coil Resistance 2.88 kOhms
Base Product Number C934
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 1315100-C93419
Ultra Librarian 3D Model Ultra Librarian C93419 CAD Model

Description

The MT2 series DPDT signal relay is a high-quality relay designed for telecom applications from AXICOM.

  • Coil Voltage: 24VDC
  • Coil Resistance: 2.88 kOhms
  • Contact Rating: 2A
  • Switching Voltage: 250VAC, 220VDC maximum
  • Contact Material: silver nickel and gold
  • Mounting Type: through-hole
  • Operating Temperature: -55°C to 85°C
  • Operate Time: 5ms
  • Release Time: 3ms

You May Also Be Interested in

TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062
TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess