EN
  • EN
  • DE

CF2210-000

Part No CF2210-000
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK 1/8" WHITE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Heat Shrink Tubing
Mfr TE Connectivity
Series RT-218
Package Bulk
Product Status Active
Type Tubing, Semi Rigid
Shrinkage Ratio 2 to 1
Inner Diameter - Supplied 0.125" (3.18mm)
Inner Diameter - Recovered 0.062" (1.57mm)
Recovered Wall Thickness 0.010" (0.25mm)
Material Fluoropolymer
Color White
Temperature Range - Operating -55°C ~ 175°C
Shrink Temperature 155°C
Storage/Refrigeration Temperature 32°F ~ 95°F (0°C ~ 35°C)
Shelf Life 144 Months
Base Product Number CF22
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 443868-CF2210-000
Ultra Librarian 3D Model Ultra Librarian CF2210-000 CAD Model

Description

The RT-218 series of heat shrink tubing is a reliable solution for managing cables and wires.

  • Type: Semi-Rigid
  • Color: White
  • Material: Fluoropolymer
  • Shrinkage Ratio: 2 to 1
  • Inner Diameter (Supplied): 0.125 inches (3.18mm)
  • Inner Diameter (Recovered): 0.062 inches (1.57mm)
  • Recovered Wall Thickness: 0.010 inches (0.25mm)
  • Shrink Temperature: 155°C
  • Operating Temperature Range: -55°C to 175°C
  • Manufacturer: TE Connectivity
  • Base Product Number: CF22
  • Standard Package: 1,000 pieces

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ63 BLACK / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEAT SHRINK 1.2M STICK / Heat Shrink Tubing ST Polyolefin Black Dual Stick
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
VERSAFIT ELEC / Heat Shrink Tubing Spool
Need more? Email Us
Qualtek
HEATSHRINK 100/40MM-15M
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 53
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess