EN
  • EN
  • DE

CFR25J47R

Part No CFR25J47R
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description RES 47 OHM 5% 1/3W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Through Hole Resistors
Mfr TE Connectivity Passive Product
Series CFR25, Neohm
Product Status Active
Resistance 47 Ohms
Tolerance ±5%
Power (Watts) 0.333W, 1/3W
Composition Carbon Film
Features -
Temperature Coefficient 0/ -450ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Size / Dimension 0.098" Dia x 0.268" L (2.50mm x 6.80mm)
Height - Seated (Max) -
Number of Terminations 2
Failure Rate -
Base Product Number CFR25
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.10.0065
Win Source Part Number 1374825-CFR25J47R
Ultra Librarian 3D Model Ultra Librarian CFR25J47R CAD Model

Description

The TE Connectivity Passive Product CFR25, Neohm series provides high-quality through hole resistors for your electronic circuits. TE Connectivity Passive Product CFR25, Neohm series is the product and TE Connectivity is the manufacturer.

  • Package/Case: Axial
  • Size/Dimension: 0.098" Dia x 0.268" L (2.50mm x 6.80mm)
  • Resistance: 47 Ohms
  • Power Rating: 0.333W (1/3W)
  • Composition: Carbon Film
  • Tolerance: ±5%
  • Number of Terminations: 2
  • Status: Active

You May Also Be Interested in

Ohmite
RES 500G OHM 10% 1/2W AXIAL
Need more? Email Us
Ohmite
10W 25 OHMS VITREOUS 5% NON ROHS
Need more? Email Us
Ohmite
RES 15 OHM 5% 10W AXIAL
Need more? Email Us
Vishay
RES 9.1 OHM 5% 2W AXIAL
Need more? Email Us
Ohmite
1W 450 OHMS SILICONE 1%
Need more? Email Us
Ohmite
3W 4K7 OHMS VITREOUS 5% NON ROHS
Need more? Email Us
Vishay
RES 100 OHM 1/2W 5% AXIAL
Need more? Email Us
Vishay
RES 340K OHM 0.4W 1% AXIAL
Need more? Email Us
Vishay
CW-5 10 5% E12 E3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5,750+ $0.0087 $50.0250
13,890+ $0.0072 $100.0080
21,430+ $0.0070 $150.0100
29,855+ $0.0067 $200.0285
38,465+ $0.0065 $250.0225
51,725+ $0.0058 $300.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 5750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess