EN
  • EN
  • DE

CGPT-6.4/3.2-0-SP

Part No CGPT-6.4/3.2-0-SP
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description CGPT-6.4/3.2-0-SP METER / Heat Shrink Tubing, Flexible 0.250" (6.35mm) 2 to 1 Black Enter Number of Meters in Order Quantity
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series CGPT
Package Continuous Spool
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Length Enter Number of Meters in Order Quantity
Inner Diameter - Supplied 0.250" (6.35mm)
Inner Diameter - Recovered 0.125" (3.18mm)
Recovered Wall Thickness 0.026" (0.66mm)
Material Polyolefin (PO)
Features Chemical Resistant, Flame Retardant, Solvent Resistant
Color Black
Temperature Range - Operating -40°C ~ 135°C
Shrink Temperature 80°C
Storage/Refrigeration Temperature 32°F ~ 95°F (0°C ~ 35°C)
Shelf Life 144 Months
Spool Size 492.1' (150.0m)
Base Product Number CGPT
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 5069844021,17-CGPT-6.4/3.2-0-SPTR,CGPT-6.4/3.2-0-SP-SI-ND,484-CGPT-6.4/3.2-0-SP-DS,17-CGPT-6.4/3.2-0-SPTR-ND,CGPT-6.4/3.2-0-SP-SI,-CGPT-6.4/3.2-0-SP-SI
Standard Package 1
Win Source Part Number 1033851-CGPT-6.4/3.2-0-SP
Ultra Librarian 3D Model Ultra Librarian CGPT-6.4/3.2-0-SP CAD Model

Description

The CGPT series heat shrink tubing by TE Connectivity Raychem Cable Protection is an excellent solution for managing cables and wires.

  • Type: Heat shrink tubing
  • Series: CGPT
  • Flexibility: Flexible
  • Shrinkage Ratio: 2 to 1
  • Material: Polyolefin (PO)
  • Color: Black
  • Resistance: Chemicals, solvents, and flames
  • Package: Digi-Spool (continuous spool)
  • Recovered Inner Diameter: 0.125 inches (3.18mm)
  • Supplied Inner Diameter: 0.250 inches (6.35mm)
  • Shrink Temperature: 80°C
  • Operating Temperature Range: -40°C to 135°C
  • Recovered Wall Thickness: 0.026 inches (0.66mm)
  • REACH: Unaffected
  • Shelf Life: 144 months

You May Also Be Interested in

TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Flexible Non Halogenated
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us
TE Connectivity
HEAT SHRINK 1.2M STICK / Heat Shrink Tubing ST Polyolefin Black Dual Stick
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Lowest to $16.8851
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Lowest to $13.6363
TE Connectivity
HEAT SHRINK 1/8" BLACK / Heat Shrink Tubing ST Polyolefin Black Thin
Lowest to $6.3329
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 53
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess