EN
  • EN
  • DE

CM0973-000

Part No CM0973-000
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEAT SHRINK COMPONENTS / Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Package Bulk
Shell Size - Insert 12
Color Black
Material Elastomer, Fluid Resistant
Large Diameter Supplied 0.520" (13.21mm)
Large Diameter Recovered 0.240" (6.10mm)
Small Diameter Supplied 0.260" (6.60mm)
Small Diameter Recovered 0.120" (3.05mm)
Large Recovered Length 0.720" (18.29mm)
Total Length Recovered 1.410" (35.81mm)
Base Product Number CM0973
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 302A012-25/86-0
Standard Package 1
Win Source Part Number 1187269-CM0973-000
Ultra Librarian 3D Model Ultra Librarian CM0973-000 CAD Model

Description

The 1187269-CM0973-000 cable is a heat shrink boot/cap component that is used for cable and wire management.

  • Manufacturer: TE Connectivity Aerospace, Defense and Marine
  • Win Source Part Number: 1187269-CM0973-000
  • Color: Black
  • Material: Elastomer, fluid-resistant material
  • Package: Bulk
  • Standard Package: 1
  • Shell Size-Insert: 12
  • Large Diameter Supplied: 0.520" (13.21mm)
  • Large Diameter Recovered: 0.240" (6.10mm)
  • Small Diameter Supplied: 0.260" (6.60mm)
  • Small Diameter Recovered: 0.120" (3.05mm)
  • Large Recovered Length: 0.720" (18.29mm)
  • Small Recovered Length: Not specified
  • Total Length Supplied and Recovered: Not specified
  • Alternative Parts (Cross-Reference): 302A012-25/86-0
  • Category: Cables, Wires - Management>Heat Shrink Boots, Caps

You May Also Be Interested in

TE Connectivity
MOLDED PARTS / Heat Shrink Boot - 90° Black 74
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
MOLDED PARTS
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT R/A SZ32 BLACK / Heat Shrink Boot - 90° Black 32
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT R/A SZ96 BLACK / Heat Shrink Boot - 90° Black 96
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT R/A SZ63 BLACK / Heat Shrink Boot - 90° Black 63
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT BRKOUT 3:1 SZ21 / Heat Shrink Boot, Transition - Breakout, 3:1 Black 21
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess