EN
  • EN
  • DE

CM4321-000

Part No CM4321-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSHELL ADPT SZ 8 9 OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter 7/16-28 UNEF 8, 9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 0.720" (18.29mm)
Shell Size - Insert 8, 9
Thread Size 7/16-28 UNEF
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Includes 2 pcs - 1 Backshell, 1 O-Ring
For Use With/Related Products MIL-DTL-38999 Series I, II Class E, T Connectors
Base Product Number CM4321
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 1
Win Source Part Number 1209005-CM4321-000
Ultra Librarian 3D Model Ultra Librarian CM4321-000 CAD Model

Description

The CM4321-000 is a backshell heat shrink adapter designed for use with MIL-DTL-38999 Series I, II Class E, T Connectors from TE Connectivity Aerospace, Defense and Marine.

  • Series: TXR
  • Color: Olive drab
  • Feature: Tinel Lock, unshielded
  • Material: Aluminum alloy
  • Plating: Cadmium
  • Diameter Outside: 0.720" (18.29mm)
  • Thread Size: 7/16-28 UNEF
  • Cable Exit: 180°
  • Packaging: Bulk
  • REACH: Affected
  • HTSUS: 8538.90.8180
  • RoHS: Non-compliant
  • Includes: 2 pcs (1 backshell and 1 O-ring)

You May Also Be Interested in

Amphenol PCD
CONN BACKSHELL BANDING SZ 21 G
Need more? Email Us
Amphenol PCD
CONN BACKSHELL CLAMP SZ 22 SLVR
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 10-10SL / Shrink Boot Adapters 90° 10/10S/10SL Shell Size Passivated Stainless Steel
Need more? Email Us
TE Connectivity
TINEL LOCK RING ADAPT / Shrink Boot Adapters 90° 20 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 15D BLK
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 22 OLIVE / Shrink Boot Adapters 180° 22 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 24 OLIVE / Braid, Fixed, Spin and Tinel Lock Adapters
Need more? Email Us
Amphenol PCD
CONN CABLE CLAMP SZ 14 OLIVE
Need more? Email Us
Amphenol PCD
CONN BACKSHELL CLAMP SZ 14 SLVR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess