The DS90CF366MTD is a Flat Panel Display Link (FPD-Link) transmitter from Texas Instruments (formerly National Semiconductor). It's designed to transmit data from a graphics controller to a flat panel display over a high-speed serial link. This significantly reduces the number of wires required and simplifies the interconnect between the graphics source and the display panel.
Applications
- Laptop computers
- Notebook computers
- LCD monitors
- Digital signage
- Medical imaging equipment
- Automotive display systems
Features
- FPD-Link transmitter
- Supports pixel data rates from 20 to 65 MHz
- 24-bit RGB color support
- Single 4:1 MUX
- Up to 1.3 Gbps throughput
- Low power consumption
- Transmits data up to 10 meters
- Reduced EMI
- Packaged in a TQFP-48 package
Benefits
- Reduced cable size and cost: The FPD-Link technology significantly reduces the number of wires needed to transmit data, leading to smaller and cheaper cables.
- Simplified system design: Fewer wires make system design and manufacturing easier.
- Improved signal integrity: The high-speed serial link provides excellent signal integrity, resulting in clearer and sharper images.
- Lower power consumption: This transmitter is designed for low power consumption, making it suitable for battery-powered devices.
- Reduced EMI: The FPD-Link technology helps to reduce electromagnetic interference (EMI), ensuring reliable performance.
Additional Details
The DS90CF366MTD converts 24 bits of parallel RGB data into a high-speed serial data stream. This serial data stream is then transmitted over a shielded twisted-pair cable to a compatible FPD-Link receiver. The receiver converts the serial data back into parallel RGB data for display on the LCD panel. The device is typically used with a companion receiver such as the DS90CF365.
Operating temperature ranges from -40°C to +85°C.