EN
  • EN
  • DE

CS1332-000

Part No CS1332-000
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP STRND 24AWG 600V WHT/BLU  /  24 AWG Hook-Up Wire 19/36 White, Blue Stripe 600V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr TE Connectivity Aerospace, Defense and Marine
Series MIL-W-22759 and MIL-C-27500, 55PC0211
Package Bulk
Cable Type Hook-Up
Wire Gauge 24 AWG
Conductor Strand 19/36
Conductor Material Copper, Tinned
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter 0.395" (10.03mm)
Jacket (Insulation) Thickness 0.008" (0.20mm)
Voltage 600V
Temperature Range - Operating -65°C ~ 150°C
Jacket Color White, Blue Stripe
Base Product Number CS1332
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 55PC0211-24-96
Standard Package 1
Win Source Part Number 983202-CS1332-000
Ultra Librarian 3D Model Ultra Librarian CS1332-000 CAD Model

Description

This Hook-Up Wire is a single conductor cable that is part of the MIL-W-22759 and MIL-C-27500 series.

  • Series: MIL-W-22759, MIL-C-27500
  • Wire Gauge: 24 AWG
  • Voltage Rating: 600V
  • Conductor Material: Copper, Tinned, 19/36 Strands
  • Insulation Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
  • Jacket Color: White and Blue Stripe
  • Temperature Range: -65°C to 150°C
  • Packaging: Bulk
  • Manufacturer: TE Connectivity Aerospace, Defense and Marine
  • Also Known As: 55PC0211-24-96

You May Also Be Interested in

TE Connectivity
HOOK-UP STRND 26AWG WHITE 5' / 26 AWG Hook-Up Wire 63/44 White 600V 5.00' (1.52m)
Lowest to $3.8554
Daburn Electronics
HOOK-UP STRND 16AWG RED 50'
Need more? Email Us
Belden Inc.
36 Sol Bc Pur/nyl Magnet Wire, JW1177/9 1/2# Spool, 8058 Rohs
Need more? Email Us
NTE
HOOK-UP 20AWG 600V ORANGE 25' / 20 AWG Hook-Up Wire Orange 600V 25.00' (7.62m)
Need more? Email Us
TE Connectivity
FLEXLITE CABLE STRANDED / Hook-up Wire
Need more? Email Us
TE Connectivity
CABLE STRANDED / High Performance Cable Single
Lowest to $7.9464
TE Connectivity
FILTERLINE PRIMARY
Need more? Email Us
Alpha Wire
HOOK-UP STRND 20AWG ORANGE 100'
Lowest to $29.3007
Alpha Wire
Cbl 1 Cond 30AWG Slt 3000=3000'
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess