EN
  • EN
  • DE

CS9370-000

Part No CS9370-000
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description Heat Shrink Tubing and Sleeves HRHF-200FR-12/97/NM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053394-CS9370-000
Categories Heat Shrink Tubing
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS9370-000 CAD Model

Description

The CS9370-000 is a heat shrink tubing product manufactured by TE Connectivity. This tubing is designed to provide electrical insulation, mechanical protection, and environmental sealing for wires, cables, splices, and terminals. It shrinks when heated, conforming tightly to the underlying object to create a secure and durable covering.

Applications

  • Electrical insulation of wires and cables
  • Strain relief for connectors and terminals
  • Bundling and organizing wires
  • Protection of components from abrasion, chemicals, and moisture
  • Identification of wires and cables using color-coding

Features

  • Flexible polyolefin material: Provides good flexibility and conformability for easy installation.
  • 3:1 shrink ratio: Allows the tubing to fit over a wide range of object sizes.
  • Flame retardant: Meets industry safety standards for fire resistance.
  • Excellent electrical insulation: Provides reliable protection against electrical shorts and leakage.
  • Resistant to chemicals and solvents: Maintains performance in harsh environments.

Benefits

  • Enhanced safety: Provides reliable electrical insulation and flame retardancy.
  • Improved durability: Protects wires and cables from abrasion, chemicals, and moisture.
  • Easy installation: Shrinks quickly and easily with heat.
  • Versatile application: Can be used in a wide range of industries and applications.
  • Long-lasting performance: Maintains its properties over time, ensuring reliable protection.

Additional Details

The CS9370-000 is typically made from cross-linked polyolefin, a material known for its excellent electrical, mechanical, and chemical properties. The 3:1 shrink ratio means that the tubing will shrink to one-third of its original diameter when heated. The shrink temperature is typically around 121°C (250°F). This heat shrink tubing is often used in automotive, aerospace, industrial, and consumer electronics applications. It provides a cost-effective and reliable solution for protecting and insulating wires and cables. The tubing can be cut to the desired length and easily applied using a heat gun or other heat source.

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
Qualtek
HEATSHRINK 100/40MM-15M
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ96 BLACK / Heat Shrink Boot Black 96
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEATSHK TUBING 4:1 7.4DIA X 4' / Heat Shrink Tubing ST Polyolefin Clear Thin Stick
Lowest to $13.8039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess