EN
  • EN
  • DE

DRC22-50P03

Part No DRC22-50P03
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description 50P RECP ASM / Rectangular Connectors - Housings
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr TE Connectivity
Series *
Package Bulk
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1339015-DRC22-50P03
Ultra Librarian 3D Model Ultra Librarian DRC22-50P03 CAD Model

Description

The DRC22-50P03 is a rectangular connector manufactured by TE Connectivity. It's part of the Dynamic Series, a range of connectors known for their robust design and reliable performance in harsh environments. These connectors are designed to provide secure and stable connections in various industrial applications.

Applications:

  • Industrial machinery: Used for connecting sensors, actuators, and other components in industrial automation systems.
  • Robotics: Provides reliable connections for power and signal transmission in robotic arms and control systems.
  • Transportation: Utilized in automotive, railway, and aerospace applications for connecting electronic control units, sensors, and wiring harnesses.
  • Power distribution: Used for connecting power cables and distributing power in industrial and commercial buildings.
  • Medical equipment: Employed in medical devices for connecting sensors, actuators, and control circuits.

Features:

  • Rectangular shape: Provides a compact and efficient connection solution.
  • Multiple contacts: Offers a high density of contacts for connecting multiple wires or signals.
  • Robust construction: Designed to withstand harsh environments, including vibration, temperature extremes, and humidity.
  • Polarization: Ensures correct mating and prevents accidental misconnections.
  • Locking mechanism: Provides a secure and reliable connection, preventing accidental disconnections.

Benefits:

  • Reliable connections: The robust construction and locking mechanism ensure a secure and stable connection, minimizing downtime and maintenance costs.
  • High density: The multiple contacts allow for connecting multiple wires or signals in a compact space, reducing the overall size and weight of the system.
  • Easy installation: The connectors are designed for easy installation and maintenance, reducing labor costs.
  • Versatile: The connectors are available in a variety of sizes and configurations to meet the needs of a wide range of applications.
  • Durable: The connectors are designed to withstand harsh environments, ensuring long-term reliability.

Specifications: (Note: Specific electrical and mechanical characteristics should be obtained from the manufacturer's datasheet.)

Typical specifications include the number of contacts, current rating, voltage rating, wire gauge, and operating temperature range. Consult the TE Connectivity datasheet for detailed specifications.

You May Also Be Interested in

Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess