EN
  • EN
  • DE

ES1000-NO.2B9X125MMCS7721

Part No ES1000-NO.2B9X125MMCS7721
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHK TUBING 4:1 7.4ID X 125MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Status Active
Win Source Part Number 113784-ES1000-NO.2B9X125MMCS7721
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ES1000-NO.2B9X125MMCS7721 CAD Model

Description

Product Description

The ES1000-NO.2B9X125MMCS7721 is a versatile heat shrink tubing product, designed for excellent insulation and protection of electrical components. This tubing offers a reliable solution for wire management and protection.

Applications and Projects

  • Electrical insulation
  • Cable bundling
  • Environmental sealing
  • Automotive wiring harnesses

Features and Benefits

  • Highly durable and flexible
  • Shrink ratio of 2:1
  • Resistant to abrasion and moisture
  • Easy to apply and use

The ES1000-NO.2B9X125MMCS7721 provides excellent protection and management solutions for a wide range of electrical and mechanical applications.

You May Also Be Interested in

TE Connectivity
HEATSHRINK END CAP BLACK SEALED / Heat Shrink Cap Black
Need more? Email Us
TE Connectivity
HEATSHRINK RNF-100 3/16"X50'BLK / Heat Shrink Tubing, Flexible 0.187" (4.75mm) 2 to 1 Black 50.0' (15.2m)
Need more? Email Us
TE Connectivity
Flexible Flame-Retardant General Purpose Polyolefin Tubing 2: 1 1/4-Inch Red
Lowest to $20.9724
TE Connectivity
LABEL HEAT SHRINKABLE YELLOW / Yellow Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Need more? Email Us
Alpha Wire
HEATSHRINK 1/16" X 4' CLEAR / Heat Shrink Tubing, Flexible 0.063" (1.60mm) 2 to 1 Clear 4.00' (1.22m)
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
Heat Shrinkable Tubing Single Very Thin Wall 2: 1 Shrink Ratio #3 Size Polyolefin Black Spool
Need more? Email Us
TE Connectivity
HEATSHRINK CAP GRAY 6.4MM / Heat Shrink Cap Gray
Need more? Email Us
TE Connectivity
Heat Shrinkable Tubing Single Wall 2: 1 Shrink Ratio #7 Size Polyolefin Black Spool
Lowest to $0.7064

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess