EN
  • EN
  • DE

FCA-125-21

Part No FCA-125-21
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPDT 25A 28V / General Purpose Relay SPDT (1 Form C) 28VDC Coil Chassis Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Military, MIL-R-6106/19, FCA, CII
Package Bulk
Mounting Type Chassis Mount
Coil Voltage 28VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 25 A
Switching Voltage 115VAC, 28VDC - Max
Coil Type Non Latching
Termination Style Solder Hook
Seal Rating Sealed - Hermetically
Must Operate Voltage 13.5 VDC
Must Release Voltage 2.3 VDC
Operate Time 10 ms
Release Time 10 ms
Temperature Range - Operating -70°C ~ 125°C
Contact Material Silver Cadmium Oxide (AgCdO)
Relay Type General Purpose
Coil Resistance 320 Ohms
Base Product Number FCA-125
Standard Package 4
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 1350445-FCA-125-21
Ultra Librarian 3D Model Ultra Librarian FCA-125-21 CAD Model

Description

The FCA-125-21 is a power relay manufactured by TE Connectivity. This relay is designed for high-current switching applications, offering reliable performance and long life in demanding environments.

Applications:

  • Industrial Control Systems: Used for switching high-power circuits in industrial automation equipment.
  • Power Supplies: Employed in power supplies for controlling AC and DC loads.
  • HVAC Systems: Integrated into heating, ventilation, and air conditioning systems for switching motors and other components.
  • Lighting Control: Used in lighting control systems for switching high-intensity lights.
  • Automotive Applications: Employed in automotive electrical systems for switching various loads.

Features:

  • High Current Switching: Capable of switching currents greater than 2 Amps.
  • Robust Construction: Designed for reliable operation in harsh environments.
  • Compact Size: Space-saving design allows for easy integration into various applications.
  • Long Life: Offers extended operational life for demanding applications.
  • Industry Standard Pinout: Compatible with industry-standard relay sockets.

Benefits:

  • Reliable Switching: Ensures consistent and dependable switching performance.
  • Extended Operational Life: Reduces maintenance and replacement costs.
  • Easy Integration: Simplifies installation and reduces design complexity.
  • Versatile Applications: Suitable for a wide range of high-current switching applications.
  • Durable Performance: Withstands harsh environmental conditions.

Additional Details:

The FCA-125-21 features a coil voltage of 25VDC, and a contact rating suitable for handling significant power loads. The datasheet will specify precise operating temperatures, mechanical endurance, and electrical endurance. This relay's robust design and high switching capacity make it an excellent choice for demanding applications where reliability and long life are critical.

You May Also Be Interested in

TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
TE Connectivity
Electromechanical Relay 12VDC 500A SPST-NO-DM Flange Contactor Relay
Lowest to $139.7989
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 5A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Lowest to $0.4274
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
TE Connectivity
RELAY GEN PURPOSE 6PST 8A 18V / General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 18VDC Coil Through Hole
Need more? Email Us
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess