EN
  • EN
  • DE

FL2500-NO.3-J1-0-STK

Part No FL2500-NO.3-J1-0-STK
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK 0.455" X 4' BLACK / Heat Shrink Tubing, Flexible 0.455" (11.56mm) 4 to 1 Black 4.00' (1.22m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series FL2500
Package Bulk
Type Tubing, Flexible
Shrinkage Ratio 4 to 1
Length 4.00' (1.22m)
Inner Diameter - Supplied 0.455" (11.56mm)
Inner Diameter - Recovered 0.100" (2.54mm)
Recovered Wall Thickness 0.090" (2.29mm)
Material Polyolefin (PO)
Features Adhesive Lined, Flame Retardant
Color Black
Temperature Range - Operating -40°C ~ 135°C
Shrink Temperature 110°C
Storage/Refrigeration Temperature 32°F ~ 95°F (0°C ~ 35°C)
Shelf Life 36 Months
Base Product Number FL2500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 363884000,A105278,FL2500-NO.3-J1-0-STK-SI,363884-000,-FL2500-NO.3-J1-0-STK-SI,FL2500-NO.3-J1-0-STK-SI-ND
Standard Package 100
Win Source Part Number 1216364-FL2500-NO.3-J1-0-STK
Ultra Librarian 3D Model Ultra Librarian FL2500-NO.3-J1-0-STK CAD Model

Description

The FL2500 series heat shrink tubing from TE Connectivity Raychem Cable Protection is a flexible, adhesive lined, and flame retardant tubing made of polyolefin (PO) material.

  • Shrink Ratio: 4 to 1
  • Material: Polyolefin (PO)
  • Supplied Inner Diameter: 0.455" (11.56mm)
  • Length: 4.00' (1.22m)
  • Recovered Inner Diameter: 0.100" (2.54mm)
  • Recovered Wall Thickness: 0.090" (2.29mm)
  • Operating Temperature Range: -40°C to 135°C

You May Also Be Interested in

TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 53
Need more? Email Us
TE Connectivity
HEAT SHRINK / Heat Shrink Tubing ST Polyolefin Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ63 BLACK / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
BOOT MOLDED Y / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us
TE Connectivity
VERSAFIT ELEC / Heat Shrink Tubing Spool
Need more? Email Us
TE Connectivity
HEAT SHRINK 1.2M STICK / Heat Shrink Tubing ST Polyolefin Black Dual Stick
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess