EN
  • EN
  • DE

FN7510-100-M8

Part No FN7510-100-M8
Manufacturer TE Connectivity
Catalog Feed Through Capacitors
Description CAP FEEDTHRU 0.047UF 1KV AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 0.047 µF
Tolerance ±20%
Voltage - Rated 1000V (1kV)
Current 100 A
DC Resistance (DCR) (Max) 0.23mOhm (Typ)
Temperature Range - Operating -40°C ~ 100°C
Ratings Y2
Case / Package Axial - Threaded Terminals
Size / Dimension 1.260" Dia x 4.449" L (32.00mm x 113.00mm)
Thread Size M20x1
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1527306-FN7510-100-M8
Ultra Librarian 3D Model Ultra Librarian FN7510-100-M8 CAD Model

Description

N

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
API Technologies Corp
Need more? Email Us
Murata Electronics North America
Feedthrough Capacitor / CAP FEEDTHRU 0.22UF 6.3V 0603
Lowest to $0.0693
Murata Electronics North America
Cap Feed Through 470pF 50VDC 20% Flat 0805 125°C / CAP FEEDTHRU 470PF 20% 50V 0805
Lowest to $0.1256
Murata Electronics North America
CAP FEEDTHRU 0.1UF 20% 16V 0603
Lowest to $0.0381
AVX Corporation
CAP FEEDTHRU 1000PF 50V 0805
Need more? Email Us
Murata Electronics North America
CAP FEEDTHRU 220PF 20% 16V 0603
Lowest to $0.0810
Murata Electronics North America
Need more? Email Us
API Technologies Corp
CAP FEEDTHRU 1500PF 200V 3PSM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess