EN
  • EN
  • DE

FSP-2.625B-30

Part No FSP-2.625B-30
Manufacturer TE Connectivity
Catalog Flat Flex, Ribbon Jumper Cables
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Flat Flex Ribbon Jumpers, Cables
Mfr TE Connectivity AMP Connectors
Package Bulk
Cable Type Flexstrip
Number of Conductors 30
Pitch 0.100" (2.54mm)
Length 0.600" (15.24mm)
Length - Exposed Ends 0.125" (3.18mm)
Termination Style Completely Exposed Wires on Both Sides, Right Angle
Base Product Number FSP
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1315784-FSP-2.625B-30
Ultra Librarian 3D Model Ultra Librarian FSP-2.625B-30 CAD Model

Description

The FSP-2.625B-30 is a flat flex ribbon jumper cable assembly with a pitch of 0.100" (2.54mm) and 30 conductors from TE Connectivity AMP Connectors.

  • Length: 0.600" (15.24mm)
  • Wires: Completely exposed wires on both sides
  • Termination Style: Right angle
  • Cable Type: Flexstrip cable type
  • Packaging: Bulk packaged
  • Exposed Ends Length: 0.125" (3.18mm)
  • ECCN: EAR99
  • REACH: Vendor undefined
  • MSL Level: 1 (unlimited)
  • HTSUS: 8544.49.3080
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

Molex, LLC
CABLE FFC 24POS 1.00MM 6" / Cable Assembly 0.152m 1mm 24 POS Premo Flex FFC Jumper to Premo Flex FFC Jumper Premo-Flex FFC Jumper Bag
Lowest to $20.8905
Molex, LLC
CABLE FFC 25POS 0.30MM 2" / 25 Position FFC, FPC Cable 0.012" (0.30mm) 2.000" (50.80mm)
Need more? Email Us
TE Connectivity
Need more? Email Us
Samtec Inc.
CABLE FFC 30POS 0.50MM 12" / 30 Position FFC, FPC Cable 0.020" (0.50mm) 12.0" (304.8mm)
Need more? Email Us
Samtec Inc.
1MM FLEX CABLE JUMPER / 10 Position FFC, FPC Cable 0.039" (1.00mm) 15.5" (393.7mm)
Need more? Email Us
Samtec Inc.
CABLE FFC 30POS 0.50MM 2" / 30 Position FFC, FPC Cable 0.020" (0.50mm) 2.000" (50.80mm)
Need more? Email Us
Samtec Inc.
.5MM FLEX CABLE JUMPER / 15 Position FFC, FPC Cable 0.020" (0.50mm) 12.0" (304.8mm)
Need more? Email Us
Molex, LLC
PREMO-FLEX 0.50 JMPR LGT 102 TYP
Need more? Email Us
Samtec Inc.
1MM FLEX CABLE JUMPER / 10 Position FFC, FPC Cable 0.039" (1.00mm) 7.300" (185.42mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess