EN
  • EN
  • DE

FST-23A-5

Part No FST-23A-5
Manufacturer TE Connectivity
Catalog Flat Flex, Ribbon Jumper Cables
Description CABLE FLXSTRP 5POS 2.54MM 3"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer TE Connectivity AMP Connectors
Cable Type Flexstrip
Number of Conductors 5
Pitch 0.100" (2.54mm)
Length 3.000" (76.20mm)
Length - Exposed Ends 0.125" (3.18mm)
Win Source Part Number 766621-FST-23A-5
Popularity Medium
Supply and Demand Status Limited
Family Name FST
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian FST-23A-5 CAD Model

Description

The TE Connectivity AMP Connectors FST series cable assembly is a flexstrip type cable.

  • Pitch: 0.100" (2.54mm)
  • Length: 3.000" (76.20mm)
  • Conductors: 5
  • Exposed Ends Length: 0.125" (3.18mm)
  • Family Name: FST
  • Category: Cable Assemblies
  • Introduction Date: January 01, 2000
  • Estimated EOL Date: 2026
  • ECCN: EAR99
  • Country of Origin: Mexico
  • Supply and Demand: Limited

You May Also Be Interested in

Molex, LLC
CABLE FFC 30POS 1.00MM 6" / Cable Assembly FFC Jumper Cable 30Conductors 60VAC 0.152m
Lowest to $24.9261
Samtec Inc.
CABLE FFC 30POS 0.50MM 12" / 30 Position FFC, FPC Cable 0.020" (0.50mm) 12.0" (304.8mm)
Need more? Email Us
Samtec Inc.
1MM FLEX CABLE JUMPER / 10 Position FFC, FPC Cable 0.039" (1.00mm) 7.300" (185.42mm)
Need more? Email Us
Samtec Inc.
.5MM FLEX CABLE JUMPER / 30 Position FFC, FPC Cable 0.020" (0.50mm) 90.0" (2286.0mm)
Need more? Email Us
Parlex USA LLC
CABLE FFC 17POS 1.00MM 10"
Need more? Email Us
Wurth Electronics Inc
CABLE FFC/FPC 20POS 0.5MM 5.98"
Lowest to $4.0668
Wurth Electronics Inc
CABLE FFC/FPC 16POS 0.5MM 1.97"
Lowest to $6.7256
Samtec Inc.
.5MM FLEX CABLE JUMPER / 20 Position FFC, FPC Cable 0.020" (0.50mm) 12.0" (304.8mm)
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3161 $58.2127
15+ $6.8235 $102.3525
23+ $6.6103 $152.0369
32+ $6.3970 $204.7040
41+ $6.1838 $253.5358
55+ $5.5441 $304.9255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess