EN
  • EN
  • DE

IHV50A5ANG

Part No IHV50A5ANG
Manufacturer TE Connectivity
Catalog Relays
Description RELAY CONTACTOR SPST 50A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysContactors (Electromechanical)
Manufacturer TE Connectivity Potter & Brumfield Relays
Series IHV50
Packaging Box
Part Status Active
Mounting Type Chassis Mount
Coil Voltage 24VDC
Contact Form SPST-NO (DM) (1 Form X)
Contact Rating (Current) 50 A
Switching Voltage 900VDC - Max
Features Sealed - Hermetically
Termination Style Stud, Wire Leads
Operating Temperature -40°C ~ 85°C
Must Operate Voltage 16 VDC
Must Release Voltage 2.4 VDC
Operate Time 25 ms
Release Time 10 ms
Coil Current 250 mA
Coil Power 6W
Coil Resistance 96Ohms
Ultra Librarian 3D Model Ultra Librarian IHV50A5ANG CAD Model

You May Also Be Interested in

American Zettler, Inc.
RELAY GEN PURPOSE SPST 15A 12V
Need more? Email Us
Omron
RELAY TELECOM DPDT 1A 5V
Lowest to $1.0478
TE Connectivity
RELAY GEN PURPOSE SPST 10A 24V
Lowest to $5.5811
Omron
RELAY GEN PURPOSE SPST 32A 24V
Lowest to $5.2389
Omron
RELAY GEN PURPOSE DPST 5A 24V
Lowest to $2.6901
TE Connectivity
RELAY GEN PURPOSE DPST 50A 12V
Lowest to $73.9293
Honeywell
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $8.7545
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 6V
Lowest to $54.5454
TE Connectivity
High Frequency / RF Relays
Lowest to $4.8262

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.5454 $54.5454
3+ $44.7552 $134.2656
4+ $43.3566 $173.4264
5+ $41.9580 $209.7900
7+ $40.5594 $283.9158
9+ $36.3636 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess