EN
  • EN
  • DE

J1MAP-26XM

Part No J1MAP-26XM
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY GEN PURPOSE SPDT 1A 26.5V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Through Hole
Coil Voltage 26.5VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 1 A
Switching Voltage 115VAC, 28VDC - Max
Load - Max Switching 115VA, 28W
Coil Current 13.3 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Hermetically
Must Operate Voltage 14.2 VDC
Must Release Voltage 1.37 VDC
Operate Time 2 ms
Release Time 2 ms
Temperature Range - Operating -65°C ~ 125°C
Contact Material Silver Palladium (AgPd), Gold (Au)
Relay Type General Purpose
Grade Military
Qualification MIL-R-39016/7
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1550238-J1MAP-26XM
Ultra Librarian 3D Model Ultra Librarian J1MAP-26XM CAD Model

Description

N

You May Also Be Interested in

Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109
Omron
RELAY TELECOM DPDT 1A 24VDC
Lowest to $4.6784
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
Panasonic
RELAY GEN PURPOSE SPDT 2A 4.5V
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Need more? Email Us
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess