EN
  • EN
  • DE

JWD-171-25

Part No JWD-171-25
Manufacturer TE Connectivity
Catalog Reed Relays
Description RELAY REED DPST 500MA 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form DPST-NO (2 Form A)
Contact Rating (Current) 500 mA
Switching Voltage 100VDC - Max
Coil Current 25 mA
Coil Type Non Latching
Features Diode
Termination Style PC Pin
Must Operate Voltage 3.8 VDC
Must Release Voltage 0.5 VDC
Operate Time 1.5 ms
Release Time 0.5 ms
Temperature Range - Operating -35°C ~ 85°C
Contact Material Ruthenium (Ru)
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1550510-JWD-171-25
Ultra Librarian 3D Model Ultra Librarian JWD-171-25 CAD Model

Description

N

You May Also Be Interested in

Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Standex-Meder Electronics
RELAY REED SPST 500MA 5V
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Standex-Meder Electronics
RELAY REED DPST 1A 12V
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Coto Technology
RELAY REED DPST 250MA 5V
Need more? Email Us
Standex-Meder Electronics
RELAY REED SPST 1A 5V
Need more? Email Us
Littelfuse Inc.
RELAY REED SPDT 250MA 24V
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 12V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess