EN
  • EN
  • DE

JWD-171-27

Part No JWD-171-27
Manufacturer TE Connectivity
Catalog Reed Relays
Description RELAY REED DPST 500MA 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form DPST-NO (2 Form A)
Contact Rating (Current) 500 mA
Switching Voltage 100VDC - Max
Coil Current 24 mA
Coil Type Non Latching
Features Diode
Termination Style PC Pin
Must Operate Voltage 9.6 VDC
Must Release Voltage 1 VDC
Operate Time 1.5 ms
Release Time 0.5 ms
Temperature Range - Operating -35°C ~ 85°C
Contact Material Ruthenium (Ru)
Package Tube
Supply and Demand Status Normal
Win Source Part Number 1550511-JWD-171-27
Ultra Librarian 3D Model Ultra Librarian JWD-171-27 CAD Model

Description

N

You May Also Be Interested in

Coto Technology
RELAY REED 3PST 500MA 5V
Need more? Email Us
TE Connectivity
RELAY REED SPST 500MA 5V
Need more? Email Us
Standex-Meder Electronics
RELAY REED SPST 1A 24V
Need more? Email Us
Coto Technology
RELAY REED DPDT 250MA 12V
Need more? Email Us
Standex-Meder Electronics
RELAY REED SPST 1A 12V
Need more? Email Us
TE Connectivity
RELAY REED DPST 500MA 12V
Lowest to $43.6568
Littelfuse Inc.
RELAY REED SPDT 250MA 5V
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 5V
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess