EN
  • EN
  • DE

KLN700B1/4

Part No KLN700B1/4
Manufacturer TE Connectivity
Catalog Knobs
Description KNOB KNURLED 0.250\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Style Cylindrical
Type Knurled, Straight
Shaft Size 0.250" (6.35mm)
Diameter 0.740" (18.80mm)
Height 0.625" (15.88mm)
Indicator Line on Top and Side
Material Metal
Color Black
Features 6-32 Set Screw (2)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548485-KLN700B1/4
Ultra Librarian 3D Model Ultra Librarian KLN700B1/4 CAD Model

Description

N

You May Also Be Interested in

Ohmite
KNOB FLUTED W/SKIRT 0.250\
Need more? Email Us
Davies Molding, LLC
KNOB SERRATED 0.250\
Need more? Email Us
Grayhill Inc.
KNOB KNURLED W/SKRT 0.157\
Need more? Email Us
Kilo International
KNOB KNURLED 0.236\
Need more? Email Us
Kilo International
KNOB KNURLED 0.250\
Need more? Email Us
Grayhill Inc.
KNOB KNURLED 0.157\
Need more? Email Us
Davies Molding, LLC
KNOB SERRATED 0.250\
Need more? Email Us
Keystone Electronics
KNOB KNURLED 0.250\
Need more? Email Us
Grayhill Inc.
KNOB KNURLED W/SKRT 0.125\
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess