EN
  • EN
  • DE

M1N1SMDC075

Part No M1N1SMDC075
Manufacturer TE Connectivity
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073428-M1N1SMDC075
Categories OEM Parts(M-N)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M1N1SMDC075 CAD Model

Description

The M1N1SMDC075, manufactured by TE Connectivity, is a resettable fuse, also known as a polymeric positive temperature coefficient (PPTC) device. These devices are designed to protect electronic circuits from overcurrent conditions. When a fault current occurs, the PPTC's resistance increases dramatically, limiting the current flow and protecting downstream components. Once the fault is cleared and power is removed, the PPTC device cools down and resets to its low-resistance state, allowing normal circuit operation to resume. TE Connectivity is a well-known manufacturer of electronic components and connectors, indicating that this PPTC device is designed for reliable circuit protection.

Applications:

  • USB Ports: Protects USB ports and connected devices from overcurrent conditions caused by faulty cables or devices.
  • Battery Packs: Provides overcurrent protection for lithium-ion and other battery packs in portable electronic devices.
  • Consumer Electronics: Used in mobile phones, tablets, and laptops to protect against short circuits and overloads.
  • Automotive Electronics: Employed in automotive control units and infotainment systems to protect sensitive circuits from electrical faults.

Features:

  • Resettable Protection: Automatically resets after an overcurrent condition is cleared, eliminating the need for manual replacement.
  • Fast Trip Time: Quickly limits fault current to protect downstream components.
  • Low Resistance: Minimizes voltage drop during normal circuit operation.
  • Compact Size: Allows for easy integration into space-constrained applications.

Benefits:

  • Enhanced Circuit Protection: Prevents damage to sensitive electronic components caused by overcurrent conditions.
  • Reduced Downtime: Eliminates the need for manual fuse replacement, minimizing downtime and maintenance costs.
  • Improved System Reliability: Enhances the overall reliability of electronic systems by providing robust overcurrent protection.
  • Cost-Effective Solution: Offers a cost-effective alternative to traditional fuses, reducing the total cost of ownership.

Additional Details:

The M1N1SMDC075 has a holding current of 0.75A, meaning it will continuously carry this current without tripping. The trip current, which is the current level that causes the device to trip and increase its resistance, is specified in the datasheet. Other key parameters include the maximum voltage rating, the trip time, and the operating temperature range. The device conforms to industry standards for safety and performance, ensuring compatibility with a wide range of applications. The SMD (Surface Mount Device) package allows for automated assembly on printed circuit boards, reducing manufacturing costs and improving production efficiency. The materials used in the construction of the PPTC device are chosen for their electrical and thermal properties, as well as their long-term stability and reliability.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess