EN
  • EN
  • DE

MINISMD110-2

Part No MINISMD110-2
Manufacturer TE Connectivity
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078849-MINISMD110-2
Categories OEM Parts(M-N)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MINISMD110-2 CAD Model

Description

The MINISMD110-2 is a surface mount resettable fuse, also known as a polymeric positive temperature coefficient (PPTC) device, manufactured by TE Connectivity. This device is designed to protect electronic circuits from overcurrent and short circuit conditions. When an overcurrent event occurs, the device heats up and its resistance increases dramatically, limiting the current flow and protecting the circuit. Once the fault is cleared and power is removed, the device cools down and its resistance returns to its normal low level, allowing the circuit to resume operation.

Applications:

  • USB Ports: Protects USB ports and connected devices from overcurrent conditions.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to protect against short circuits and overloads.
  • Battery Packs: Protects lithium-ion and other battery packs from overcurrent and short circuit failures.
  • Power Supplies: Provides overcurrent protection for power supplies and adapters.
  • Automotive Electronics: Used in automotive electronic systems to protect against electrical faults.

Features:

  • Resettable Overcurrent Protection: Automatically resets after the overcurrent condition is removed.
  • Surface Mount Package: Allows for easy automated assembly on printed circuit boards.
  • Compact Size: Saves valuable board space in space-constrained applications.
  • Low Resistance: Minimizes voltage drop across the device during normal operation.
  • Fast Trip Time: Quickly responds to overcurrent events to protect the circuit.

Benefits:

  • Improved System Reliability: Prevents damage to electronic circuits caused by overcurrent conditions.
  • Reduced Warranty Costs: Minimizes the risk of product failures due to electrical faults.
  • Simplified Circuit Design: Eliminates the need for manual fuse replacement.
  • Increased Safety: Protects users from electrical hazards caused by short circuits.
  • Cost-Effective Protection: Provides a reliable and cost-effective overcurrent protection solution.

The MINISMD110-2 is available in a standard surface mount package and is compatible with automated assembly equipment. The device is RoHS compliant and lead-free, meeting environmental regulations. Its compact size and low resistance make it an ideal choice for a wide range of electronic applications requiring overcurrent protection. The specific trip current and hold current characteristics of the device are detailed in the product datasheet, allowing designers to select the appropriate device for their application.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess