EN
  • EN
  • DE

MT2000A-3.0-X-SP

Part No MT2000A-3.0-X-SP
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK 0.12" X 2500' CLEAR / Heat Shrink Tubing, Semi Rigid 0.120" (3.05mm) 2.5 to 1 Clear 2500.0' (762.0m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series Altera™ MT2000
Package Spool
Type Tubing, Semi Rigid
Shrinkage Ratio 2.5 to 1
Length 2500.0' (762.0m)
Inner Diameter - Supplied 0.120" (3.05mm)
Inner Diameter - Recovered 0.047" (1.19mm)
Recovered Wall Thickness 0.010" (0.25mm)
Material Polyolefin (PO), Irradiated
Features Adhesive Lined, Fluid Resistant, Strain Resistant
Color Clear
Temperature Range - Operating -40°C ~ 105°C
Shrink Temperature 110°C
Base Product Number MT2000
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3926.90.9985
Other Names CB7573-000
Standard Package 2,500
Win Source Part Number 960064-MT2000A-3.0-X-SP
Ultra Librarian 3D Model Ultra Librarian MT2000A-3.0-X-SP CAD Model

Description

The Altera™ MT2000 MT2000A-3.0-X-SP heat shrink tubing is a semi-rigid tubing that is adhesive lined, fluid resistant, and strain resistant.

  • Color: Clear
  • Package: Spool
  • Length: 2500.0' (762.0m)
  • Material: Polyolefin (PO), Irradiated
  • Shrinkage Ratio: 2.5 to 1
  • Inner Diameter (Supplied): 0.120" (3.05mm)
  • Inner Diameter (Recovered): 0.047" (1.19mm)
  • Recovered Wall Thickness: 0.010" (0.25mm)
  • Shrink Temperature: 110°C
  • Operating Temperature: -40°C to 105°C
  • Alternative Part: MT2000A-3.0-X-SPCB7573-000
  • MSL Level: 1 (Unlimited)
  • REACH Status: Vendor undefined

You May Also Be Interested in

TE Connectivity
BOOT MOLDED Y / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEAT SHRINK 1.2M STICK / Heat Shrink Tubing ST Polyolefin Black Dual Stick
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Lowest to $13.6363
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ63 BLACK / Heat Shrink Boot Black 63
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess