EN
  • EN
  • DE

OZ-SS-112LM1

Part No OZ-SS-112LM1
Manufacturer TE Connectivity
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833239-OZ-SS-112LM1
Ultra Librarian 3D Model Ultra Librarian OZ-SS-112LM1 CAD Model

Description

The OZ-SS-112LM1 is a signal relay manufactured by TE Connectivity. This relay is designed for applications where compact size, low power consumption, and reliable signal switching are required. Its specific characteristics make it suitable for a variety of electronic devices and systems.

Applications

  • Telecommunications Equipment: Signal routing, line card applications.
  • Industrial Control Systems: PLC interfaces, sensor switching.
  • Consumer Electronics: Audio/video equipment, remote control systems.
  • Medical Equipment: Diagnostic and monitoring devices.
  • Security Systems: Alarm systems, access control.

Features

  • Miniature Size: Compact design for high-density PCB mounting.
  • Low Coil Power Consumption: Reduces energy consumption and heat generation.
  • High Sensitivity: Requires minimal coil power for reliable switching.
  • SPST (Single Pole Single Throw) Configuration: Provides a simple on/off switching function.
  • 12V DC Coil Voltage: Operates with a 12V DC control signal.
  • High Contact Rating: Capable of switching moderate loads.
  • Sealed Construction: Offers protection against dust and moisture.

Benefits

  • Space Saving: Enables compact equipment design.
  • Energy Efficient: Reduces power consumption in battery-powered devices.
  • Reliable Switching: Ensures consistent and dependable operation.
  • Long Life: Provides extended service life for demanding applications.
  • Versatile Applications: Suitable for a wide range of switching needs.

Additional Details

The OZ-SS-112LM1 relay is intended for through-hole mounting on printed circuit boards. The 'LM1' likely indicates a specific coil sensitivity or contact material variation. The relay features fast operating and release times, enabling quick response in switching applications. Its sealed construction provides enhanced protection against environmental factors, increasing its reliability in various operating conditions. The relay is designed to meet industry standards for safety and performance. Due to its reliability and compact size, it is often found in applications where space is limited, and dependable switching performance is critical. The relay's design also minimizes electromagnetic interference (EMI), ensuring compatibility with sensitive electronic circuits.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2717 $63.5850
115+ $1.0441 $120.0715
175+ $1.0118 $177.0650
240+ $0.9783 $234.7920
310+ $0.9459 $293.2290
410+ $0.8478 $347.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,295 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess