EN
  • EN
  • DE
  • IT

PCNH-118H3MHZF-18V

Part No PCNH-118H3MHZF-18V
Manufacturer TE Connectivity
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals and Oscillators
Family Oscillators
Manufacturer TE Connectivity
Win Source Part Number 345932-PCNH-118H3MHZF-18V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCNH-118H3MHZF-18V CAD Model

Description

The TE Connectivity 345932-PCNH-118H3MHZF-18V is a balance supply and demand status oscillator component.

  • Application: Electronic circuits and devices
  • Features: Reliable and efficient
  • Installation: Easy to install and use
  • Durability: Highly durable and can withstand harsh conditions

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL SMD / 100 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN
Lowest to $3.7288
CTS-Frequency Controls
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 27.0000MHZ CMOS SMD / 27 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Diodes Incorporated
XTAL OSC XO 156.25000MHZ PECL
Lowest to $2.5226
Microchip Technology
DIFFERENTIAL XO +3.3 VDC +/-5% L
Lowest to $96.5595
Diodes Incorporated
CRYSTAL 25.0000MHZ 18PF SMD / 25 MHz ±15ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $0.5265
Microchip Technology
CMOS XO +3.3 VDC 15PF -40C TO +8
Need more? Email Us
ECS Inc.
XTAL OSC TCXO 14.7456MHZ HCMOS / 14.7456 MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
Lowest to $3.0695
Microchip Technology
MEMS OSC XO 156.2539MHZ LVPECL / 156.2539 MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess