EN
  • EN
  • DE

PSC0XSH3A

Part No PSC0XSH3A
Manufacturer TE Connectivity
Catalog Custom Parts (N - R)
Description Cross Referenced to TE CNTY CORCOM - Part CORPSC0XSH3A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1204044-PSC0XSH3A
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSC0XSH3A CAD Model

Description

The PSC0XSH3A is a pressure sensor manufactured by TE Connectivity. This sensor is designed to measure pressure in various applications, converting pressure into an electrical signal that can be read by a control system or data acquisition device. Its compact design and reliable performance make it suitable for a wide range of industrial and commercial applications.

Applications

  • HVAC Systems: Monitoring and controlling pressure in heating, ventilation, and air conditioning systems.
  • Medical Devices: Measuring pressure in medical equipment like ventilators and blood pressure monitors.
  • Industrial Automation: Monitoring pressure in pneumatic and hydraulic systems.
  • Automotive Applications: Measuring manifold absolute pressure (MAP) or brake pressure.
  • Water Management: Monitoring water pressure in distribution systems.

Features

  • Piezoresistive Technology: Utilizes piezoresistive sensing elements for accurate pressure measurement.
  • Pressure Range: Specific pressure range is defined by the part number. Consult datasheet for precise specifications.
  • Compact Size: Small form factor allows for easy integration into various systems.
  • Robust Construction: Designed for durability in industrial environments.
  • Calibrated and Temperature Compensated: Provides accurate measurements over a wide temperature range.
  • Analog Output: Typically provides an analog voltage or current output signal.
  • Media Compatibility: Compatible with various media depending on the sensor's materials.

Benefits

  • Accurate Measurement: Provides precise pressure measurements.
  • Reliable Performance: Operates reliably in harsh industrial environments.
  • Easy Integration: Simple electrical interface simplifies system integration.
  • Versatile Application: Suitable for a wide range of pressure measurement applications.
  • Long-Term Stability: Maintains accuracy over extended periods.

Additional Details

The PSC0XSH3A pressure sensor requires a power supply to operate and provides an analog output signal proportional to the applied pressure. Calibration data is often provided with the sensor to ensure accurate measurements. The datasheet specifies the operating temperature range, pressure range, and output signal characteristics. Proper mounting and sealing are essential to prevent leaks and ensure accurate pressure readings. Shielded cables are recommended to minimize noise and interference. It's crucial to select a sensor with a pressure range that matches the application requirements.

You May Also Be Interested in

NANYA
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Richtek USA Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intel
Contact for details
Need more? Email Us
RF Micro Devices
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess