EN
  • EN
  • DE

PCDR0628MT4R7

Part No PCDR0628MT4R7
Manufacturer Viking Tech
Catalog OEM Parts (O - R)
Description 0628 20% 4.7UH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084300-PCDR0628MT4R7
Categories OEM Parts(O-R)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCDR0628MT4R7 CAD Model

Description

The PCDR0628MT4R7 is a current sense resistor manufactured by Viking Tech. Current sense resistors, also known as shunt resistors, are used to measure current flowing through a circuit by measuring the voltage drop across the resistor. They are characterized by their low resistance values and high precision.

Applications:

  • Power Supplies: Used for current monitoring and overcurrent protection in power supplies.
  • Motor Control: Employed in motor drives for precise current feedback and control.
  • Battery Management Systems (BMS): Used for measuring charge and discharge currents in battery packs.
  • Inverters: Found in solar inverters and other power conversion systems for current monitoring.
  • Automotive Electronics: Used in electronic control units (ECUs) for current sensing in various circuits.

Features:

  • Resistance Value: 4.7 milliOhms (0.0047 Ohms).
  • Tolerance: Typically ±1% or ±5%.
  • TCR (Temperature Coefficient of Resistance): Low TCR (e.g., ±50 ppm/°C or ±75 ppm/°C) for stable performance over temperature.
  • Power Rating: Specified power rating (e.g., 1W or 2W) depending on the package size and design.
  • Low Inductance: Designed for low inductance to minimize signal distortion.
  • 0628 Package Size: Standard 0628 chip size for surface mount assembly.

Benefits:

  • Accurate Current Measurement: Provides precise current sensing for control and protection.
  • Low Resistance: Minimizes power loss and voltage drop in the circuit.
  • High Power Handling: Can withstand high currents without significant temperature rise.
  • Compact Size: Suitable for space-constrained applications.
  • Stable Performance: Maintains stable resistance value over temperature and time.

Additional Details:

The PCDR0628MT4R7 is typically mounted using surface mount technology (SMT). It's available in tape and reel packaging for automated assembly. The resistor's construction typically involves a metal alloy resistive element with low TCR and high stability. The operating temperature range is typically -55°C to +155°C. Current sense resistors are often used in conjunction with operational amplifiers or dedicated current sense amplifiers to amplify the voltage drop across the resistor and provide a usable signal for control or monitoring purposes. The choice of tolerance and TCR depends on the required accuracy of the current measurement. Datasheets from Viking Tech provide detailed specifications, including resistance values, tolerance options, TCR values, power rating, and package dimensions.

You May Also Be Interested in

Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess