EN
  • EN
  • DE

PT570024

Part No PT570024
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE 4PDT 6A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Socketable
Coil Voltage 24VDC
Contact Form 4PDT (4 Form C)
Contact Rating (Current) 6 A
Switching Voltage 240VAC - Max
Load - Max Switching 1440VA
Coil Current 30.8 mA
Coil Type Non Latching
Features Mechanical Indicator, Test Button
Termination Style Plug In, Quick Connect - 0.110" (2.8mm)
Coil Insulation Class F
Must Operate Voltage 18 VDC
Must Release Voltage 2.4 VDC
Operate Time 15 ms
Release Time 10 ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver Nickel (AgNi)
Approval Agency cURus, VDE
Relay Type General Purpose
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1549411-PT570024
Ultra Librarian 3D Model Ultra Librarian PT570024 CAD Model

Description

N

You May Also Be Interested in

Omron
G5Q-14-DC5 Omron Electronics General Purpose Relays Power PCB Relay Sealed SPDT 5VDC datasheet, inventory, & pricing.
Lowest to $0.7568
Omron
DIP,28.8x12.5mm Power Relays RoHS
Lowest to $1.1060
HongFa
5A 12V Through Hole,20.5x7mm Power Relays RoHS
Lowest to $1.1642
Omron
G6B-2114P-1-US-DC12 Omron Electronics General Purpose Relays SPST-NO + SPST-NC 12VDC datasheet, inventory, & pricing.
Lowest to $1.9792
TE Connectivity
Power Relays RoHS
Lowest to $1.8918
Omron
G6RN-1-DC5 Omron Electronics General Purpose Relays Heavy-Duty SPDT 5VDC datasheet, inventory, & pricing.
Lowest to $1.6008
TE Connectivity
1461103-1 TE Connectivity / Raychem Industrial Relays OJE-SS-103HM,000 datasheet, inventory, & pricing.
Lowest to $2.4448
Omron
G6RN-1-DC24 Omron Electronics General Purpose Relays Heavy-Duty SPDT 24VDC datasheet, inventory, & pricing.
Need more? Email Us
HongFa
Power Relay 1 Form C: 1C (SPDT-CO) 12V Coil Through Hole,10.1x17.6mm
Lowest to $1.5251

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess