EN
  • EN
  • DE
  • IT

RAY-101-12.5(100)

Part No RAY-101-12.5(100)
Manufacturer TE Connectivity
Catalog Grounding Braid, Straps
Description COPPER BRAID TIN PLATED 12.5MM / Cable Accessories Braid Copper Tin T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Series RAYBRAID
Type Tubular
Material Copper, Tin Plated
Size, Supplied 0.492" (12.50mm) - Inner Dia
Number of Carriers 36
Wire Gauge - Ends 36 AWG
Length 328.1' (100m)
Win Source Part Number 771047-RAY-101-12.5(100)
Popularity Medium
Supply and Demand Status Limited
Family Name RAY
Introduction Date March 13, 2007
ECCN EAR99
Country of Origin China, India, Switzerland , United Kingdom, United States of America
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian RAY-101-12.5(100) CAD Model

Description

The TE Connectivity Raychem Cable Protection RAYBRAID RAY-101-12.5(100) is a tubular type cable.

  • Length: 328.1 feet (100 meters)
  • Carriers: 36
  • Wire Gauge: 36 AWG on the ends
  • Halogen-Free: Yes
  • Popularity: Moderate
  • Supply and Demand Status: Limited
  • Estimated EOL Date: 2025

You May Also Be Interested in

TE Connectivity
LWB-101-10.0(10) / Ground Braid X
Need more? Email Us
TE Connectivity
GROUND BRAID TUBE 0.49"DIAX32.8' / Tubular Ground Braid 0.492" (12.50mm) - Inner Dia X 32.8' (10.00m) 36 AWG
Need more? Email Us
Alpha Wire
2195 SILVER 100 FT
Need more? Email Us
TE Connectivity
GROUND BRAID TUBE 0.16\
Need more? Email Us
Heyco Products Corporation
GROUND BRAID TUBE 0.25\
Need more? Email Us
Alpha Wire
2193 SILVER 100 FT
Need more? Email Us
TE Connectivity
COPPER BRAID TIN PLATED 12.5MM / Cable Accessories Braid Copper Tin T/R
Need more? Email Us
Heyco Products Corporation
GROUND BRAID TUBE 0.25\
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess