EN
  • EN
  • DE

T1K-254097-10-9

Part No T1K-254097-10-9
Manufacturer TE Connectivity
Catalog Markers
Description Labels Thermal Transfer Printable Label Polyimide Gloss White 25.4x9.7mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
ELV Compliant
Material Kapton, Polyimide
Maximum Operating Temperature 572 °C
Min Operating Temperature -40 °C
REACH SVHC No SVHC
RoHS Compliant
Width 25.4 mm
Win Source Part Number 977647-T1K-254097-10-9
Categories Markers
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T1K-254097-10-9 CAD Model

Description

TE Connectivity white Kapton and Polyimide markers are compliant with RoHS and ELV regulations. These markers have a maximum operating temperature of 572 °C and a minimum operating temperature of -40 °C. They are categorized as markers and have a low popularity. in the open market.

You May Also Be Interested in

TE Connectivity
Wire Labels & Markers STD06Y-K
Need more? Email Us
TE Connectivity
Wire Labels & Markers
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD12Y-PLU
Need more? Email Us
TE Connectivity
STD12Y-U
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD05W-A
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD12Y-MIN
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD12Y-7
Need more? Email Us
TE Connectivity
STB09-BLANK-7
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD01Y-P
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess