EN
  • EN
  • DE

T4171010402-001

Part No T4171010402-001
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN RCPT MALE 2P GOLD WIRE LEAD  /  2 Position Circular Connector Receptacle, Male Pins Wire Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Connector Type Receptacle, Male Pins
Number of Positions 2
Shell Size - Insert M12-2
Mounting Type Panel Mount
Mounting Feature Bulkhead - Front Side Nut
Termination Wire Leads
Fastening Type Threaded
Orientation B
Primary Material Metal
Shell Material Copper Alloy
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-0
Shielding Shielded
Current Rating (Amps) 4A
Voltage Rating 250V
Temperature Range - Operating -40°C ~ 85°C
Contact Material Copper Alloy
Contact Finish Thickness - Mating Flash
Insert Material Polyamide (PA), Nylon
Applications Industrial
Base Product Number T41710
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.42.9090
Other Names -T4171010402-001-SI,A134653
Standard Package 1
Win Source Part Number 968735-T4171010402-001
Ultra Librarian 3D Model Ultra Librarian T4171010402-001 CAD Model

Description

The M12 series T4171010402-001 circular connector from TE Connectivity AMP Connectors is a receptacle, male pins type connector with 2 positions.

  • Voltage Rating: 250V
  • Current Rating: 4A
  • Application: Industrial
  • IP Rating: IP67
  • Shielded: Yes
  • Shell Size: M12-2
  • Mounting Type: Panel Mount
  • Mounting Feature: Bulkhead - Front Side Nut
  • Shell Material: Copper Alloy with Nickel Finish
  • Insert Material: Polyamide (PA), Nylon
  • ECCN: EAR99
  • REACH: Affected

You May Also Be Interested in

Amphenol Industrial Operations
CONN PLUG MALE 2P SILV SLDR CUP / 2 Position Circular Connector Plug, Male Pins Solder Cup
Lowest to $36.5243
Amphenol Industrial Operations
CONN RCPT 12POS BOX MNT W/SCKT
Lowest to $10.8258
CUI Inc.
CONN RCPT FMALE MINI DIN 7P SLDR / 7 Position Circular Connector Receptacle, Female Sockets Solder
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 10POS GOLD CRIMP / 10 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol
Conn MIL-C-26500 Circular PIN 8 POS Crimp ST Cable Mount 8 Terminal 1 Port
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 23POS GOLD CRIMP / 23 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT 19POS WALL MT W/PINS
Lowest to $86.6280
Amphenol
62GB16F1402SN Amphenol LTD Circular MIL Spec Connector 62GB datasheet, inventory, & pricing.
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess