EN
  • EN
  • DE

T81H5D312-24

Part No T81H5D312-24
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY TELECOM SPDT 1A 24VDC / Telecom Relay SPDT (1 Form C) Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Signal Relays, Up to 2 Amps
Mfr TE Connectivity Potter & Brumfield Relays
Series T81
Package Bulk
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 1 A
Switching Voltage 125VAC, 60VDC - Max
Coil Current 8.6 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 16.8 VDC
Must Release Voltage 1.2 VDC
Operate Time 10 ms
Release Time 7 ms
Temperature Range - Operating -30°C ~ 70°C
Contact Material Silver Palladium (AgPd), Gold (Au)
Relay Type Telecom
Coil Resistance 2.8 kOhms
Base Product Number T81H5
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.41.0020
Other Names -T81H5D312-24-SI,5-1393779-9,PB741,T81H5D31224
Standard Package 25
Win Source Part Number 1187112-T81H5D312-24
Ultra Librarian 3D Model Ultra Librarian T81H5D312-24 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays T81H5D312-24 is a telecom signal relay with a SPDT contact form.

  • Contact Form: SPDT
  • Coil Voltage: 24VDC
  • Coil Resistance: 2.8 kOhms
  • Switching Voltage: 125VAC, 60VDC
  • Contact Rating: 1A
  • Mounting Type: Through-Hole
  • Operating Temperature Range: -30°C to 70°C
  • RoHS Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
Two groups of conversions: 2C(Double-pole double-throw conversion) 12V DIP-8P,10x6mm Signal Relays RoHS
Lowest to $3.2015
HongFa
5V 2A DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.5239
HongFa
24V One set changeover: 1C (SPDT - changeover) 2A DIP,12.5x7.5mm Signal Relays RoHS
Lowest to $0.6695
Omron
RELAY TELECOM DPDT 2A 5V
Lowest to $1.3272
Omron
G6J-2P-Y-DC5 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 5VDC 140mW datasheet, inventory, & pricing.
Lowest to $0.9605
Zhejiang HKE Relay Co.,Ltd.
5V A set of conversions: 1C (Single-pole Double-throw Conversion) 3A DIP,15.6x10.6mm Signal Relays RoHS
Lowest to $0.3493
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6258
HongFa
Two groups of conversions: 2C(Double-pole double-throw conversion) 5V 4A SMD-8 Signal Relays RoHS
Lowest to $0.8586
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 3V
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess