EN
  • EN
  • DE

T84S17D214-12

Part No T84S17D214-12
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Category Relays
Family Power Relays,Over 2 Amps
Win Source Part Number 195984-T84S17D214-12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T84S17D214-12 CAD Model

Description

The T84S17D214-12 is a hermetically sealed time delay relay manufactured by TE Connectivity. It provides a precise and dependable time delay function across diverse applications. These relays are engineered for ruggedness, enabling them to withstand challenging environmental conditions and deliver consistent performance within a wide temperature spectrum, while also resisting shocks and vibrations.

Applications

  • Military and Aerospace: Employed in critical applications within military and aerospace equipment requiring reliable timing functions, such as guidance systems, communication devices, and control panels.
  • Industrial Control Systems: Integrated into industrial automation, process control systems, and safety interlocks where precise time delays are essential for efficient and safe operations.
  • Transportation: Used in railway signaling, automotive control systems, and aviation electronics to ensure the accurate timing of essential functions.
  • Medical Equipment: Incorporated into medical devices necessitating precise timing sequences, including diagnostic and therapeutic equipment.

Features

  • Hermetically Sealed: Offers comprehensive protection against environmental contaminants such as moisture, dust, and corrosive gases, thereby ensuring long-term reliability.
  • Fixed Time Delay: Provides a precise and consistent factory-set time delay of a specific duration (likely around 12 seconds, inferred from part number).
  • Wide Operating Temperature Range: Designed to operate reliably in extreme temperature conditions, making it suitable for demanding environments.
  • High Shock and Vibration Resistance: Engineered to withstand significant mechanical stress, ensuring stable performance in mobile or high-vibration applications.
  • Compact Size: Facilitates easy integration into tightly packed electronic systems.
  • Durable Construction: Constructed with high-quality materials to ensure a long service life and resistance to wear and tear.

Benefits

  • Enhanced Reliability: The hermetic seal significantly extends the lifespan of the relay and minimizes the risk of failure due to environmental factors.
  • Precise Timing: The fixed time delay ensures accurate and repeatable timing sequences, which are critical for precise control and automation.
  • Robust Performance: High resistance to shock, vibration, and extreme temperatures guarantees reliable operation in harsh environments.
  • Reduced Maintenance: The durable construction and hermetic seal minimize the need for frequent maintenance and replacements.
  • Improved System Safety: Accurate timing sequences contribute to the safe and efficient operation of critical systems and equipment.

Additional Details

This time delay relay typically operates on a DC voltage (likely 28VDC based on similar TE Connectivity products). The hermetic sealing uses a glass-to-metal seal. The specific time delay is factory set and not adjustable by the user. The relay's contacts are designed for high current carrying capacity, suitable for switching a variety of loads. It is likely designed to meet military and aerospace standards. Connection typically uses screw terminals or solder pins for secure attachment to the circuit.

You May Also Be Interested in

Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
TE Connectivity
Electromechanical Relay 12VDC 500A SPST-NO-DM Flange Contactor Relay
Lowest to $139.7989

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess