EN
  • EN
  • DE

TLV71318PDBVR

Part No TLV71318PDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.7V @ 150mA
Output Current 150mA
Operating Supply Current 75μA
PSRR 70dB to 55dB (100Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109712-TLV71318PDBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TLV71318P
Introduction Date October 28, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV71318PDBVR CAD Model

Description

Introducing the TLV71318PDBVR by Texas Instruments

The TLV71318PDBVR is a state-of-the-art voltage regulator designed by Texas Instruments, renowned for their innovative approach to semiconductor technology. This compact, high-performance component is engineered to meet the rigorous demands of modern electronic devices, providing a stable and reliable power supply to ensure optimal functionality.

Key Features

  • Output Voltage: The device delivers a fixed output voltage of 1.8V, which is essential for powering low-voltage applications with precision and efficiency.
  • High Accuracy: With an impressive accuracy level, the TLV71318PDBVR ensures that your device operates within the intended voltage parameters, thus enhancing overall performance and stability.
  • Current Capability: It can supply up to 150 mA of output current, making it suitable for a wide range of applications, from microcontrollers to various analog and digital circuits.
  • Low Dropout: The low dropout (LDO) feature of this regulator means it can maintain a consistent output voltage even when the input voltage is very close to the output voltage, which is critical for battery-operated devices.
  • Package Type: Housed in a compact SOT-23-5 package, the TLV71318PDBVR saves valuable board space and is ideal for space-constrained applications.
  • Thermal Protection: It includes built-in thermal shutdown protection that prevents damage from overheating, thereby ensuring long-term reliability and safety.
  • Overcurrent Protection: The device also features overcurrent protection, safeguarding it and the load from excessive current that could potentially cause harm.

Applications

The versatility of the TLV71318PDBVR makes it a perfect choice for a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supply for sensors and analog ICs
  • Healthcare equipment
  • Consumer electronics

With its robust design and comprehensive feature set, the TLV71318PDBVR from Texas Instruments is an excellent choice for designers looking to enhance their products with a reliable power management solution. Its small footprint, combined with high performance and protection features, ensures that it can meet the needs of the most demanding applications while maintaining power efficiency.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2012 $50.3000
610+ $0.1651 $100.7110
940+ $0.1600 $150.4000
1,295+ $0.1548 $200.4660
1,675+ $0.1497 $250.7475
2,240+ $0.1342 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,120 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess