EN
  • EN
  • DE

T92P11A22-240

Part No T92P11A22-240
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPDT 30A 240V / General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Power Relays, Over 2 Amps
Mfr TE Connectivity Potter & Brumfield Relays
Series T92
Package Bulk
Mounting Type Chassis Mount
Coil Voltage 240VAC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 30 A
Switching Voltage 277VAC - Nom
Coil Current 16.7 mA
Coil Type Non Latching
Termination Style Quick Connect - 0.250" (6.3mm)
Coil Insulation Class F
Must Operate Voltage 192 VAC
Must Release Voltage 24 VAC
Operate Time 15 ms
Release Time 15 ms
Temperature Range - Operating -55°C ~ 65°C
Contact Material Silver Cadmium Oxide (AgCdO)
Relay Type General Purpose
Coil Resistance 3.8 kOhms
Base Product Number T92P1
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.49.0075
Other Names 4-1393211-4,PB348-NDR,PB348,-T92P11A22-240-SI,T92P11A22240
Standard Package 30
Win Source Part Number 1097872-T92P11A22-240
Ultra Librarian 3D Model Ultra Librarian T92P11A22-240 CAD Model

Description

This T92P11A22-240 relay from TE Connectivity Potter & Brumfield Relays is designed for power relays over 2 amps.

  • Contact Form: DPDT (2 Form C)
  • Contact Material: Silver cadmium oxide (AgCdO)
  • Coil Voltage: 240VAC
  • Contact Rating (Current): 30A
  • Mounting: Chassis Mounting
  • Operating Temperature: -55°C to 65°C
  • Must Operate Voltage: 192VAC
  • Must Release Voltage: 24VAC
  • Series: T92
  • Standard Package: 30

You May Also Be Interested in

Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 6PST 8A 18V / General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 18VDC Coil Through Hole
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7893 $68.3679
7+ $18.6990 $130.8930
10+ $18.1147 $181.1470
14+ $17.5303 $245.4242
18+ $16.9459 $305.0262
23+ $15.1929 $349.4367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess