EN
  • EN
  • DE

TE1000B100RJ

Part No TE1000B100RJ
Manufacturer TE Connectivity
Catalog Chassis Mount Resistors
Description RES CHAS MNT 100 OHM 5% 1000W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 100 Ohms
Tolerance ±5%
Power (Watts) 1000W
Composition Wirewound
Temperature Coefficient ±440ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Features Flame Proof, Safety
Coating, Housing Type Silicone Coated
Mounting Feature Brackets
Size / Dimension 2.362" Dia x 11.811" L (60.00mm x 300.00mm)
Lead Style Solder Lugs
Case / Package Radial, Tubular
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1594164-TE1000B100RJ
Ultra Librarian 3D Model Ultra Librarian TE1000B100RJ CAD Model

Description

N

You May Also Be Interested in

Ohmite
ALUM HOUSE 50W 100 OHMS 5%
Need more? Email Us
Ohmite
RES CHAS MNT 4.7 OHM 5% 100W
Lowest to $17.6175
Ohmite
ALUM HOUSE 25W 10 OHMS 5%
Need more? Email Us
Ohmite
100W 5 OHMS CENT ADJ 10% / Chassis Mount Resistor
Need more? Email Us
TE Connectivity
Fixed Resistor, Wire Wound, 100W
Need more? Email Us
TE Connectivity
RES CHAS MNT 50 OHM 5% 100W
Lowest to $26.6941
Ohmite
ALUM HOUSE 100W 1K OHMS 5%
Need more? Email Us
Ohmite
RES CHAS MNT 30 OHM 1% 15W
Need more? Email Us
Ohmite
RES CHAS MNT 20 OHM 5% 50W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess