EN
  • EN
  • DE

TMS-SCE-1K-1/2-2.0-4

Part No TMS-SCE-1K-1/2-2.0-4
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL HEAT SHRINKABLE YELLOW 1K / Yellow Heat Shrinkable Label 0.50" x 1.97" (12.7mm x 50.0mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series TMS-SCE
Package Cut Tape (CT),Tape & Box (TB)
Label Type Heat Shrinkable
Label Size 0.50" x 1.97" (12.7mm x 50.0mm)
Color Yellow
Material Polyolefin (PO), Flame Retardant, Irradiated
For Use With/Related Products T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
Temperature Range - Operating -55°C ~ 135°C
Base Product Number TMS-SCE
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names TMS-SCE-1K-1/2-2.0-4-ND,TMS-SCE-1K-1/2-2.0-4CT,4-1196986-4,8988010001,TMS-SCE-1K-1/2-2.0-4TB
Standard Package 1,000
Win Source Part Number 1156394-TMS-SCE-1K-1/2-2.0-4
Ultra Librarian 3D Model Ultra Librarian TMS-SCE-1K-1/2-2.0-4 CAD Model

Description

The TMS-SCE series label is a heat shrinkable label that is designed to be used with T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 thermal transfer printers.

  • Package Quantity: 1,000
  • Material: polyolefin (PO), flame retardant, irradiated
  • Color: yellow
  • Label Size: 0.50" x 1.97" (12.7mm x 50.0mm)
  • Operating Temperature: -55°C ~ 135°C
  • Label Type: heat shrinkable
  • Available Packages: cut tape (CT) and tape & box (TB)
  • Cross-Reference: 8988010001
  • ECCN: EAR99
  • REACH: unaffected

You May Also Be Interested in

TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.38" x 1.97" (9.5mm x 50.0mm)
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABL 1X1.97" WHT / White Heat Shrinkable Label 1.00" x 1.97" (25.4mm x 50.0mm)
Need more? Email Us
Brady Corporation
XPERT PERMASLEEVE WHT.187"DIA X
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE YELLOW 1K / Yellow Heat Shrinkable Label 0.50" x 1.97" (12.7mm x 50.0mm)
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE YELLOW
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE BLACK / Black Heat Shrinkable Label 0.50" x 1.97" (12.7mm x 50.0mm)
Need more? Email Us
Brady Corporation
HEAT SHRINK TUBING / Blue Heat Shrinkable Label 0.25" W x 1.08" Dia (6.4mm x 27.4mm); Cable O.D. 0.09" ~ 0.22" (2.4mm ~ 5.5mm)
Need more? Email Us
TE Connectivity
LABEL DIE-CUT 3" X 2" CLR / Clear Die-Cut Label 3.00" x 2.00" (76.2mm x 50.8mm)
Need more? Email Us
TE Connectivity
SP050100WE10 / Label
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess